14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1301394-SMAJ8.5A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.8A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMAJ8.5A-QTR
TVS DIODE 8.5VWM 14.4VC DO214AC Product overview: SMAJ8.5A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ8.5A-Q can be used for catalog matching and distributor lookup.
DIO TVS VWM 8.5V 400W UNIDIR SMA AEC-Q / TAPE & REEL - 7" REEL
TVS DIODE 8.5VWM 14.4VC DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ8.5A-QTR-ND | 1301394-SMAJ8.5A-Q | 144-SMAJ8.5A-Q | 65AH0924 | SMAJ8.5A-Q |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Dio Tvs Vwm 8.5V 400W Unidir Sma Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts |