15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.5VWM 15.9VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ8.5CE3/TR13-ND | SMAJ8.5CE3/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 15.9 volts | 15.9 volts |