146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ90CABTR-ND | 67R0129 |
| Product Name | TVS Diodes | Diode, Full Reel; Tvs Polarity Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | |
| VC | 146 volts | |
| VBR | 100 volts | 100 volts |