14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.5VWM 14.4VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ8.5AHE3/5A-ND | SMAJ8.5AHE3/5A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 14.4 volts | 14.4 volts |