The Vishay TVS Diode, part number 07AH2566, is a bidirectional transient voltage suppressor designed for use in applications requiring protection against voltage transients. It features a peak pulse power dissipation of 400W with a 10/1000 Oºs waveform and a reverse stand-off voltage of 90V. The device is housed in a DO-214AC package, which is suitable for surface mounting and ideal for automated placement. This diode exhibits excellent clamping capability and a very fast response time, making it suitable for protecting sensitive electronics from voltage spikes caused by inductive load switching and lightning. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments. The device is also RoHS compliant and meets AEC-Q101 qualification for automotive applications, indicating its suitability for use in automotive electronics. Engineers considering this product should note its low profile and robust performance characteristics, which make it a viable option for a wide range of applications in consumer, computer, industrial, and telecommunication sectors.
Win Source Part Number: 1297664-SMAJ90CAHE3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Voltage - Breakdown (Min): 100V
Voltage - Clamping (Max) @ Ipp: 146V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ90
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE 90VWM 146VC DO214AC
146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, Product overview: SMAJ90CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ90CAHE3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 90V, BIDIR, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 90VWM 146VC DO214AC
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297664-SMAJ90CAHE3_A/H | 2190162P | 112-SMAJ90CAHE3_A/HCT-ND | 144-SMAJ90CAHE3_A/H | 07AH2566 | SMAJ90CAHE3_A/H |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | Tvs Diode, 400W, 90V, Bidir, Do-214Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | DO-214 | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |||
| VC | 146 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 100 volts | 100 volts | 100 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |