14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 895706-SMAJ8.5A-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SMAJ8.5
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMAJ8.5ACT, SMAJ8.5ADIDKR, SMAJ8.5ATR, SMAJ8.5A, SMAJ8.5ADITR, SMAJ8.5ACT-ND, SMAJ8.5ADICT, SMAJ8.5ATR-ND
TVS DIODE 8.5VWM 14.4VC SMA Product overview: SMAJ8.5A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ8.5A-13 can be used for catalog matching and distributor lookup.
TVS DIODE 8.5VWM 14.4VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ8.5ADITR-ND | 895706-SMAJ8.5A-13 | 144-SMAJ8.5A-13 | SMAJ8.5A-13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMAJ8.5A-13 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA | Tape & Reel (TR) | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 14.4 volts | 14.4 volts |