178V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
178V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
178V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 85VWM 178VC SMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7897-6-ND | SMAJ85CA-TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 178 volts | 178 volts |