Vishay Intertechnology, Inc. SMD 9V 400W TVS Protection Diode SMAJ9.0CA-E3/61

Description
Bidirectional TVS Diode 9V 400W DO-214AC SMD Product overview: SMAJ9.0CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ9.0CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode 9V 400W DO-214AC SMD Product overview: SMAJ9.0CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ9.0CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9V 400W TVS Protection Diode - 144-SMAJ9.0CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9V 400W TVS Protection Diode
144-SMAJ9.0CA-E3/61
SMD 9V 400W TVS Protection Diode 144-SMAJ9.0CA-E3/61
Bidirectional TVS Diode 9V 400W DO-214AC SMD Product overview: SMAJ9.0CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ9.0CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode 9V 400W DO-214AC SMD Product overview: SMAJ9.0CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ9.0CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ9.0CA-E3/61 - 1097552-SMAJ9.0CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ9.0CA-E3/61
1097552-SMAJ9.0CA-E3/61
TVS - TVS - Diodes - SMAJ9.0CA-E3/61 1097552-SMAJ9.0CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097552-SMAJ9.0CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 9V Minimum Breakdown Voltage: 10V Max Clamping Voltage: 15.4V Peak Pulse Current(Ippm): 26A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097552-SMAJ9.0CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 26A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMAJ9.0CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, Bidir, 9V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0541 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 9V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0541
Tvs Diode, Bidir, 9V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0541
TVS DIODE, BIDIR, 9V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 9V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ9.0CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ9.0CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ9.0CA-E3/61
TVS DIODE 9VWM 15.4VC DO214AC

TVS DIODE 9VWM 15.4VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ9.0CA-E3/61 1097552-SMAJ9.0CA-E3/61 SMAJ9.0CA-E3/61GIDKR-ND 57AJ0541 SMAJ9.0CA-E3/61
Product Name SMD 9V 400W TVS Protection Diode TVS - TVS - Diodes - SMAJ9.0CA-E3/61 TVS Diodes Tvs Diode, Bidir, 9V, Do-214Ac-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data