137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 85VWM 137VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ85A-TPMSDKR-ND | SMAJ85A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 137 volts | 137 volts |