Micro Commercial Components Corp. TVS Diodes SMAJ8.0CA-TP

Description
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ8.0CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ8.0CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ8.0CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299797-SMAJ8.0CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299797-SMAJ8.0CA-TP
Circuit Protection - TVS - Diodes 1299797-SMAJ8.0CA-TP
Win Source Part Number: 1299797-SMAJ8.0CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 29.4A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ80CATP,-SMAJ8.0C A-TPMSTR,-SMAJ8.0CA- TPMSDKR,-SMAJ8.0CA-T PMSCT,SMAJ8.0CA-TPMS TR,SMAJ8.0CA-TPMSDKR ,SMAJ8.0CA-TPMSCT Base Product Number: SMAJ8.0

Win Source Part Number: 1299797-SMAJ8.0CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29.4A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ80CATP,-SMAJ8.0CA-TPMSTR,-SMAJ8.0CA-TPMSDKR,-SMAJ8.0CA-TPMSCT,SMAJ8.0CA-TPMSTR,SMAJ8.0CA-TPMSDKR,SMAJ8.0CA-TPMSCT
Base Product Number: SMAJ8.0

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ8.0CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ8.0CA-TP
TVS Protection Diode 144-SMAJ8.0CA-TP
TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMAJ8.0CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ8.0CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 13.6VC DO214AC Product overview: SMAJ8.0CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ8.0CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ8.0CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ8.0CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ8.0CA-TP
TVS DIODE 8VWM 13.6VC DO214AC

TVS DIODE 8VWM 13.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ8.0CA-TPMSDKR-ND 1299797-SMAJ8.0CA-TP 144-SMAJ8.0CA-TP SMAJ8.0CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 13.6 volts 13.6 volts 13.6 volts
Unlock Full Specs
to access all available technical data