14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 8.5VWM 14.4VC SMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981-SMAJ8.5CA-13-CHP | SMAJ8.5CA-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 14.4 volts | 14.4 volts |