146V Clamp 2.74A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
146V Clamp 2.74A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
146V Clamp 2.74A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 90 V, DO-214AC, 2, 100 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 478-7059-2-ND | 75X0228 |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Smaj Series, Unidirectional, 90 V, Do-214Ac, 2, 100 V Rohs Compliant Kyocera Avx |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 146 volts |