Manufacturer: Vishay
Win Source Part Number: 1097545-SMAJ8.5CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 27.8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 8.5VWM 14.4VC DO214AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097545-SMAJ8.5CA-E3/61 | SMAJ8.5CA-E3/61GIDKR-ND | SMAJ8.5CA-E3/61 |
| Product Name | TVS - TVS - Diodes - SMAJ8.5CA-E3/61 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| VWM | 8.5 volts | ||
| IPPM | 27.8 amps | ||
| VC | 14.4 volts | 14.4 volts | 14.4 volts |
| VBR | 9.44 volts | 9.44 volts | 9.44 volts |