Specialty Product Technologies Tachometer; 4-Digit; LCD; 3 V (Battery); Panel A103-003

Description
Screw Terminals Connections, A103 Tachometers A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units use an internal 3-volt single or dual battery. Magnetic input is capacitate coupled; 10 kHz (50% duty cycle); 0.2 V peak (28 WVDC max.). Fits 68 × 38 mm cutout. Ranges and Resolution: Seconds, minutes to 1⁄10, hours to 1⁄10, and hours: minutes: seconds. Weight: 2.25 ozs. (64 g). Order matching totalizing and preset counters, elapsed time indicators and quick-action option modules separately on this page. Front panel is rated NEMA 4/IP65 for use in washdown environments. The A103 tachometers provide high-visibility readout of motor, machine shaft or other RPM, yet are extremely compact in overall size. Its dedicated function design makes installation and operation direct and easy.
Description
Screw Terminals Connections, A103 Tachometers A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units use an internal 3-volt single or dual battery. Magnetic input is capacitate coupled; 10 kHz (50% duty cycle); 0.2 V peak (28 WVDC max.). Fits 68 × 38 mm cutout. Ranges and Resolution: Seconds, minutes to 1⁄10, hours to 1⁄10, and hours: minutes: seconds. Weight: 2.25 ozs. (64 g). Order matching totalizing and preset counters, elapsed time indicators and quick-action option modules separately on this page. Front panel is rated NEMA 4/IP65 for use in washdown environments. The A103 tachometers provide high-visibility readout of motor, machine shaft or other RPM, yet are extremely compact in overall size. Its dedicated function design makes installation and operation direct and easy.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tachometer; 4-Digit; LCD; 3 V (Battery); Panel
70132854
Tachometer; 4-Digit; LCD; 3 V (Battery); Panel 70132854
Screw Terminals Connections, A103 Tachometers A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units use an internal 3-volt single or dual battery. Magnetic input is capacitate coupled; 10 kHz (50% duty cycle); 0.2 V peak (28 WVDC max.). Fits 68 × 38 mm cutout. Ranges and Resolution: Seconds, minutes to 1⁄10, hours to 1⁄10, and hours: minutes: seconds. Weight: 2.25 ozs. (64 g). Order matching totalizing and preset counters, elapsed time indicators and quick-action option modules separately on this page. Front panel is rated NEMA 4/IP65 for use in washdown environments. The A103 tachometers provide high-visibility readout of motor, machine shaft or other RPM, yet are extremely compact in overall size. Its dedicated function design makes installation and operation direct and easy.

Screw Terminals Connections, A103 Tachometers
A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units use an internal 3-volt single or dual battery. Magnetic input is capacitate coupled; 10 kHz (50% duty cycle); 0.2 V peak (28 WVDC max.). Fits 68 × 38 mm cutout. Ranges and Resolution: Seconds, minutes to 1⁄10, hours to 1⁄10, and hours: minutes: seconds. Weight: 2.25 ozs. (64 g). Order matching totalizing and preset counters, elapsed time indicators and quick-action option modules separately on this page. Front panel is rated NEMA 4/IP65 for use in washdown environments.
The A103 tachometers provide high-visibility readout of motor, machine shaft or other RPM, yet are extremely compact in overall size. Its dedicated function design makes installation and operation direct and easy.

Supplier's Site
Tachometer/Generator/Speed Indicator - 622712 - Radwell International
Willingboro, NJ, United States
Tachometer/Generator/Speed Indicator
622712
Tachometer/Generator/Speed Indicator 622712
TACHOMETER, 3 VDC, 4-DIGIT, LCD, BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY

TACHOMETER, 3 VDC, 4-DIGIT, LCD, BACKLIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Tachometers Tachometers
Product Number 70132854 622712
Product Name Tachometer; 4-Digit; LCD; 3 V (Battery); Panel Tachometer/Generator/Speed Indicator
Form Factor Panel
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details
Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 8460693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact, non contact)
Features Battery Powered
Operating Speed 0.0 to 99999 rpm
View Details