Red Lion Controls, Inc. Tachometer/Generator/Speed Indicator DT800020

Description
TACHOMETER, COUNTER, LCD, 5 DIGIT DISPLAY, 9-28 VDC, 10 KHZ, 0 TO +60°C, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
TACHOMETER, COUNTER, LCD, 5 DIGIT DISPLAY, 9-28 VDC, 10 KHZ, 0 TO +60°C, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Tachometer/Generator/Speed Indicator - 1272726 - Radwell International
Willingboro, NJ, United States
Tachometer/Generator/Speed Indicator
1272726
Tachometer/Generator/Speed Indicator 1272726
TACHOMETER, COUNTER, LCD, 5 DIGIT DISPLAY, 9-28 VDC, 10 KHZ, 0 TO +60°C, IP65. FREE 2 YEAR RADWELL WARRANTY

TACHOMETER, COUNTER, LCD, 5 DIGIT DISPLAY, 9-28 VDC, 10 KHZ, 0 TO +60°C, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
TACHOMETER, ADJUSTABLE TIME BASE, RED BACKLIGHT
70030346
TACHOMETER, ADJUSTABLE TIME BASE, RED BACKLIGHT 70030346
The Ditak 8 is a self-powered rate indicator which features selectable timebase increments by setting the appropriate DIP switches on the rear of the unit. The internal 3.0 VDC lithium battery will operate continuously for at least 7 years. It has a 5-digit LCD display with 0.6 inch (15.2 mm) high digits. The displays are available in positive image reflective (black digits, reflective background) or negative image transmissive (illuminated digits, dark background) with red or yellow/green backlighting. Backlight version units require power from an external 9 to 28 VDC supply. The unit is constructed of a lightweight, high impact plastic case with a clear viewing window. The sealed front panel meets NEMA 4X/IP65 specifications for wash-down and/or dusty environments, when properly installed. The optional Micro Line/Sensor Power Supply (MLPS) is designed to attach to the rear of an installed Ditak 8. The optional supply can be powered from either a 115 or 230 VAC source, and can provide power for the backlighting of a unit and most sensors. Features: LCD, Pos. Reflective or Neg. Transmissive with Yellow/Green or Red Backlighting 0.6 Inch (15.2 mm) High Digits Adjustable Timebase From 4 mSec. to 32 Sec. Internal Lithium Battery Provides Over 7 Years of Continuous Operation Nema 4X/IP65 Sealed Front Panel Bezel Accepts Magnetic or Logic Type Signal Inputs Wire Connections Made Via Screw Clamp Type Terminals

The Ditak 8 is a self-powered rate indicator which features selectable timebase increments by setting the appropriate DIP switches on the rear of the unit. The internal 3.0 VDC lithium battery will operate continuously for at least 7 years. It has a 5-digit LCD display with 0.6 inch (15.2 mm) high digits. The displays are available in positive image reflective (black digits, reflective background) or negative image transmissive (illuminated digits, dark background) with red or yellow/green backlighting. Backlight version units require power from an external 9 to 28 VDC supply. The unit is constructed of a lightweight, high impact plastic case with a clear viewing window. The sealed front panel meets NEMA 4X/IP65 specifications for wash-down and/or dusty environments, when properly installed. The optional Micro Line/Sensor Power Supply (MLPS) is designed to attach to the rear of an installed Ditak 8. The optional supply can be powered from either a 115 or 230 VAC source, and can provide power for the backlighting of a unit and most sensors. Features:

  • LCD, Pos. Reflective or Neg. Transmissive with Yellow/Green or Red Backlighting
  • 0.6 Inch (15.2 mm) High Digits
  • Adjustable Timebase From 4 mSec. to 32 Sec.
  • Internal Lithium Battery Provides Over 7 Years of Continuous Operation
  • Nema 4X/IP65 Sealed Front Panel Bezel
  • Accepts Magnetic or Logic Type Signal Inputs
  • Wire Connections Made Via Screw Clamp Type Terminals
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Tachometers Tachometers
Product Number 1272726 70030346
Product Name Tachometer/Generator/Speed Indicator TACHOMETER, ADJUSTABLE TIME BASE, RED BACKLIGHT
Tachometer Type Indicator Only
Unlock Full Specs
to access all available technical data

Similar Products

Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 1238812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details