Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TACHOMETERS
BARKSDALE CONTROL PRODUCTS
DST-2000C-19 -- TACHOMETER/GENERATOR/SPEED INDICATOR
Barksdale Control Products
Tachometer/Generator/Speed Indicator
DST-2000C-19
Description
TACHOMETER 115VAC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
TACHOMETER 115VAC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Tachometer/Generator/Speed Indicator
65227344
Tachometer/Generator/Speed Indicator
65227344
TACHOMETER 115VAC. FREE 2 YEAR RADWELL WARRANTY
TACHOMETER 115VAC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Tachometers
Product Number
65227344
Product Name
Tachometer/Generator/Speed Indicator
Tachometer Type
Indicator Only
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Tachometer
PCE-T 238
Specs
Tachometer Type
Instrument / Sensor Package
Sensor Technology
Contact Type (Roller); Non Contact
Form Factor
Handheld
View Details
Hottinger Brüel & Kjær A/S
Tachometer Adapter
4765A
View Details
HydraCheck Inc.
Combination Contact/Non-Contact Pocket Tachometer
MT-200
Specs
Tachometer Type
Instrument / Sensor Package
Sensor Technology
Contact Type (Roller); Non Contact
Form Factor
Handheld
View Details
RS Components, Ltd.
Tachometers
8460693
Specs
Sensor Technology
Contact Type (Roller); (Contact, non contact)
Features
Battery Powered
Operating Speed
0.0 to 99999 rpm
View Details