Grainger Industrial Supply Tachometer/Generator/Speed Indicator 6X165

Description
DC DRIVE, SINGLE PHASE, 115 VAC INPUT VOLTAGE, 60/40 HZ, 90 VDC ARMATURE OUTPUT, 100 VDC FIELD OUTPUT, 1/35-1/6 HP RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DC DRIVE, SINGLE PHASE, 115 VAC INPUT VOLTAGE, 60/40 HZ, 90 VDC ARMATURE OUTPUT, 100 VDC FIELD OUTPUT, 1/35-1/6 HP RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Tachometer/Generator/Speed Indicator - 38367 - Radwell International
Willingboro, NJ, United States
Tachometer/Generator/Speed Indicator
38367
Tachometer/Generator/Speed Indicator 38367
DC DRIVE, SINGLE PHASE, 115 VAC INPUT VOLTAGE, 60/40 HZ, 90 VDC ARMATURE OUTPUT, 100 VDC FIELD OUTPUT, 1/35-1/6 HP RANGE. FREE 2 YEAR RADWELL WARRANTY

DC DRIVE, SINGLE PHASE, 115 VAC INPUT VOLTAGE, 60/40 HZ, 90 VDC ARMATURE OUTPUT, 100 VDC FIELD OUTPUT, 1/35-1/6 HP RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tachometers
Product Number 38367
Product Name Tachometer/Generator/Speed Indicator
Tachometer Type Indicator Only
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Tachometer - 4770A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Magnetic)
View Details
Tachometers - 1238773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact)
Features Battery Powered
Operating Speed 0.5000 to 19999 rpm
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details