Texas Instruments TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812PGFQ

Description
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2812 32-Bit Digital Signal Controller with Flash - TMS320F2812PGFQ - Texas Instruments
Dallas, TX, United States
TMS320F2812 32-Bit Digital Signal Controller with Flash
TMS320F2812PGFQ
TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812PGFQ
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-17280-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17280-ND
Microcontrollers 296-17280-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-TMS320F2812PGFQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F2812PGFQ
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F2812PGFQ
DSP 32-bit 150MHz 256KB FLASH LQFP Microcontroller Product overview: TMS320F2812PGFQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812PGFQ can be used for catalog matching and distributor lookup.

DSP 32-bit 150MHz 256KB FLASH LQFP Microcontroller Product overview: TMS320F2812PGFQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812PGFQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2812PGFQ - 1271291-TMS320F2812PGFQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2812PGFQ
1271291-TMS320F2812PGFQ
Embedded - Embedded - Microcontrollers - TMS320F2812PGFQ 1271291-TMS320F2812PGFQ
Manufacturer: Texas Instruments Win Source Part Number: 1271291-TMS320F2812P GFQ Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 150MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: TMS320F2812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): TMS320F2812ZHHQ; TMS320F2812PBKS; TMS320F2812PBKQ; Introduction Date: March 23, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271291-TMS320F2812PGFQ
Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: TMS320F2812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320F2812ZHHQ; TMS320F2812PBKS; TMS320F2812PBKQ;
Introduction Date: March 23, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2812PGFQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2812PGFQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2812PGFQ
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site
Microcontrollers - TMS320F2812PGFQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2812PGFQ
Microcontrollers TMS320F2812PGFQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
TMS320F2812PGFQ
Embedded - Microcontrollers TMS320F2812PGFQ
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2812PGFQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2812PGFQ
Microcontrollers TMS320F2812PGFQ
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet
IC Chip - 17212523 - Radwell International
Willingboro, NJ, United States
IC Chip
17212523
IC Chip 17212523
MICROCONTROLLER, C2000 SERIES, 32-BIT, 150 MHZ, 256 KB FLASH, EMIF, WATCHDAG TIMER, EXTERNAL MEMORY INTERFACE, 2-PIN OSCILLATOR. FREE 2 YEAR RADWELL WARRANTY

MICROCONTROLLER, C2000 SERIES, 32-BIT, 150 MHZ, 256 KB FLASH, EMIF, WATCHDAG TIMER, EXTERNAL MEMORY INTERFACE, 2-PIN OSCILLATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Radwell International
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2812PGFQ 296-17280-ND 685-TMS320F2812PGFQ 1271291-TMS320F2812PGFQ TMS320F2812PGFQ TMS320F2812PGFQ TMS320F2812PGFQ TMS320F2812PGFQ 17212523
Product Name TMS320F2812 32-Bit Digital Signal Controller with Flash Microcontrollers 32-bit 150MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2812PGFQ Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers IC Chip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 36 KB 256 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers