Texas Instruments MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IPW

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-TSSOP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F1232IPW is a 16-bit ultralow-power microcontroller with 8 kB of Flash memory and 256 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference and a single USART supporting asynchronous UART and synchronous SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 μA in active mode at 1 MHz and 2.2 V, and enters standby mode with 0.7 μA current. Wake-up from standby occurs in less than 6 μs. The device is packaged in a 28-pin TSSOP and operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F1232IPW is a 16-bit ultralow-power microcontroller with 8 kB of Flash memory and 256 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference and a single USART supporting asynchronous UART and synchronous SPI protocols. It operates from 1.8 V to 3.6 V, consumes 200 μA in active mode at 1 MHz and 2.2 V, and enters standby mode with 0.7 μA current. Wake-up from standby occurs in less than 6 μs. The device is packaged in a 28-pin TSSOP and operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART - MSP430F1232IPW - Texas Instruments
Dallas, TX, United States
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART
MSP430F1232IPW
MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART MSP430F1232IPW
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART 28-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1232IPW - 081938-MSP430F1232IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1232IPW
081938-MSP430F1232IPW
Embedded - Embedded - Microcontrollers - MSP430F1232IPW 081938-MSP430F1232IPW
Manufacturer: Texas Instruments Win Source Part Number: 081938-MSP430F1232IP W Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 22 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 081938-MSP430F1232IPW
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 22
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F1232IPW
8MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F1232IPW
8MHz MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 28-TSSOP Product overview: MSP430F1232IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IPW can be used for catalog matching and distributor lookup.

8MHz MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/UART, 28-TSSOP Product overview: MSP430F1232IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1232IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-13783-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-13783-5-ND
Microcontrollers 296-13783-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
 - MSP430F1232IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F1232IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1232IPW
Embedded - Microcontrollers MSP430F1232IPW
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Tssop-22; Product Range Texas Instruments - 33AH4535 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Tssop-22; Product Range Texas Instruments
33AH4535
Mcu, 16Bit, Msp430, 8Mhz, Tssop-22; Product Range Texas Instruments 33AH4535
MCU, 16BIT, MSP430, 8MHZ, TSSOP-22; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, TSSOP-22; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1232IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1232IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1232IPW
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site
IC Chip - 16964847 - Radwell International
Willingboro, NJ, United States
IC Chip
16964847
IC Chip 16964847
MCU, 16BIT, MSP430, 8MHZ, TSSOP-22; PRODUCT RANGE:MSP430 FAMILY MSP430F1X SERIES MICROCONTROLLERS; ARCHITECTURE:MSP430; NO. OF BITS:16BIT; CPU SPEED:8MHZ; PROGRAM MEMORY SIZE:8KB; RAM MEMORY SIZE:256BYTE; NO. OF PINS:28PINS; MCU CASEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MCU, 16BIT, MSP430, 8MHZ, TSSOP-22; PRODUCT RANGE:MSP430 FAMILY MSP430F1X SERIES MICROCONTROLLERS; ARCHITECTURE:MSP430; NO. OF BITS:16BIT; CPU SPEED:8MHZ; PROGRAM MEMORY SIZE:8KB; RAM MEMORY SIZE:256BYTE; NO. OF PINS:28PINS; MCU CASEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1232IPW
16-bit Microcontrollers - MCU MSP430F1232IPW
16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

16-bit Microcontrollers - MCU 8kB Flash 256B RAM 10bit ADC + 1 USART

Buy Now Datasheet
Microcontrollers - MSP430F1232IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1232IPW
Microcontrollers MSP430F1232IPW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1232IPW 081938-MSP430F1232IPW 685-MSP430F1232IPW 296-13783-5-ND MSP430F1232IPW MSP430F1232IPW 33AH4535 MSP430F1232IPW 16964847 MSP430F1232IPW MSP430F1232IPW
Product Name MSP430F1232 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, 10 bit ADC, 1 USART Embedded - Embedded - Microcontrollers - MSP430F1232IPW 8MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Tssop-22; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers IC Chip 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers