Texas Instruments TMS320F28335 Delfino Microcontroller TMS320F28335PTPQ

Description
Delfino Microcontroller 176-HLQFP
Request a Quote Datasheet
Description
Delfino Microcontroller 176-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28335 Delfino Microcontroller - TMS320F28335PTPQ - Texas Instruments
Dallas, TX, United States
TMS320F28335 Delfino Microcontroller
TMS320F28335PTPQ
TMS320F28335 Delfino Microcontroller TMS320F28335PTPQ
Delfino Microcontroller 176-HLQFP

Delfino Microcontroller 176-HLQFP

Buy Now Datasheet
32-bit 150MHz 512KB Embedded Microcontroller MCU - 685-TMS320F28335PTPQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 512KB Embedded Microcontroller MCU
685-TMS320F28335PTPQ
32-bit 150MHz 512KB Embedded Microcontroller MCU 685-TMS320F28335PTPQ
32-bit DSP, 150MHz, 512KB Flash, 12b ADC, HLQFP Product overview: TMS320F28335PTPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28335PTPQ can be used for catalog matching and distributor lookup.

32-bit DSP, 150MHz, 512KB Flash, 12b ADC, HLQFP Product overview: TMS320F28335PTPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28335PTPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-32769-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32769-ND
Microcontrollers 296-32769-ND
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28335PTPQ - 213190-TMS320F28335PTPQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28335PTPQ
213190-TMS320F28335PTPQ
Embedded - Embedded - Microcontrollers - TMS320F28335PTPQ 213190-TMS320F28335PTPQ
Manufacturer: Texas Instruments Win Source Part Number: 213190-TMS320F28335P TPQ Packaging: Tray Core Processor: C28x Number of I/O: 88 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 176-HLQFP (24x24) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.805 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 34K x 16 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213190-TMS320F28335PTPQ
Packaging: Tray
Core Processor: C28x
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 176-HLQFP (24x24)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.805 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 34K x 16
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28335PTPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28335PTPQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28335PTPQ
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site
Microcontrollers - TMS320F28335PTPQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28335PTPQ
Microcontrollers TMS320F28335PTPQ
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F28335PTPQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28335PTPQ
Embedded - Microcontrollers TMS320F28335PTPQ
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28335PTPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28335PTPQ
Microcontrollers TMS320F28335PTPQ
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
IC Chip - 31540293 - Radwell International
Willingboro, NJ, United States
IC Chip
31540293
IC Chip 31540293
MICROCONTROLLER MCU, 32 BIT, C2000, 150M; MSL:MSL 4 - 72 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROCONTROLLER MCU, 32 BIT, C2000, 150M; MSL:MSL 4 - 72 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28335PTPQ 685-TMS320F28335PTPQ 296-32769-ND 213190-TMS320F28335PTPQ TMS320F28335PTPQ TMS320F28335PTPQ TMS320F28335PTPQ TMS320F28335PTPQ 31540293
Product Name TMS320F28335 Delfino Microcontroller 32-bit 150MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28335PTPQ Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers IC Chip
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 16x12b
Number 1
RAM 68 KB 68 KB 34 KB 512 KB 34 KB 34 KB 34 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers