Microchip Technology, Inc. Embedded - Microcontrollers ATTINY45V-15MT

Description
IC MCU 8BIT 4KB FLASH 20QFN
Datasheet
Description
IC MCU 8BIT 4KB FLASH 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
ATTINY45V-15MT
Embedded - Microcontrollers ATTINY45V-15MT
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY45V-15MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY45V-15MT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY45V-15MT
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Microcontrollers - ATTINY45V-15MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY45V-15MT
Microcontrollers ATTINY45V-15MT
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY45V-15MT ATTINY45V-15MT ATTINY45V-15MT
Product Name Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 8 MHz 8 MHz
RAM 256 KB 0.2560 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details