AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC20
IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY44A-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY44A-MMH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 010486-ATTINY44A-MMH
Packaging: Tray
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3x3)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 1.8V, 20MHz Industrial Temp
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 20-VQFN (3x3)
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, VQFN-20; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:VQFN RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 20VQFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY44A-MMH-ND | ATTINY44A-MMH | 685-ATTINY44A-MMH | 010486-ATTINY44A-MMH | ATTINY44A-MMH | ATTINY44A-MMH | 68T3702 | ATTINY44A-MMH |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY44A-MMH | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Vqfn-20; Product Range Microchip | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 4 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 4 KB | 0.2560 KB | 256 KB |