Microchip Technology, Inc. Microcontrollers ATTINY88-MMH

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY88-MMH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY88-MMH-ND
Microcontrollers ATTINY88-MMH-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY88-MMH - 744480-ATTINY88-MMH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY88-MMH
744480-ATTINY88-MMH
Embedded - Embedded - Microcontrollers - ATTINY88-MMH 744480-ATTINY88-MMH
Manufacturer: Atmel Win Source Part Number: 744480-ATTINY88-MMH Manufacturer Homepage: www.atmel.com Reference case: 28-VFQFN Reference Date Code: 0847+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 744480-ATTINY88-MMH
Manufacturer Homepage: www.atmel.com
Reference case: 28-VFQFN
Reference Date Code: 0847+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATTINY88-MMH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY88-MMH
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY88-MMH
IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATTINY88-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY88-MMH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28VQFN Product overview: ATTINY88-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY88-MMH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY88-MMH
8-bit Microcontrollers - MCU ATTINY88-MMH
8-bit Microcontrollers - MCU AVR 8KB, 64B EE 12MHz 512B SRAM, 5V

8-bit Microcontrollers - MCU AVR 8KB, 64B EE 12MHz 512B SRAM, 5V

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY88-MMH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY88-MMH
Embedded - Microcontrollers ATTINY88-MMH
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY88-MMH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY88-MMH
Microcontrollers ATTINY88-MMH
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY88-MMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY88-MMH
Microcontrollers ATTINY88-MMH
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY88-MMH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY88-MMH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY88-MMH
IC MCU 8BIT 8KB FLASH 28VQFN

IC MCU 8BIT 8KB FLASH 28VQFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfn-32; Product Range Microchip - 68T3853 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfn-32; Product Range Microchip
68T3853
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfn-32; Product Range Microchip 68T3853
MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, QFN-32; Product Range:tinyAVR Microcontrollers; CPU Speed:12MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:28I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 12MHZ, QFN-32; Product Range:tinyAVR Microcontrollers; CPU Speed:12MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:28I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY88-MMH-ND 744480-ATTINY88-MMH 685-ATTINY88-MMH ATTINY88-MMH ATTINY88-MMH ATTINY88-MMH ATTINY88-MMH ATTINY88-MMH 68T3853
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY88-MMH 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfn-32; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Bits Other; A/D 6x10b
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5000 KB
ROM 8 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers