Manufacturer: Microchip Technology
Win Source Part Number: 010496-ATTINY861V-10
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b
Family Name: ATtiny861V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXCT; CY7C63001A-SCT; CY7C63001C-SXC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: ATTINY861V-10SU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY861V-10SU can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDSO20
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
8-bit Microcontrollers - MCU AVR 8K FLASH 512B EE 512B SRAM ADC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 20-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 010496-ATTINY861V-10SU | ATTINY861V-10SU-ND | 685-ATTINY861V-10SU | ATTINY861V-10SU | ATTINY861V-10SU | ATTINY861V-10SU | ATTINY861V-10SU | ATTINY861V-10SU | ATTINY861V-10SU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY861V-10SU | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | Active | |||||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 512 KB | 8 KB |