IC MCU 8/16B 128KB FLSH 100VFBGA Product overview: ATXMEGA128A1U-C7UR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-C7
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® XMEGA® A1U
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: AVR
Core Size: 8/16-Bit
Speed: 32MHz
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
IC MCU 8/16B 128KB FLSH 100VFBGA
IC MCU 8/16B 128KB FLSH 100VFBGA
IC MCU 8/16B 128KB FLSH 100VFBGA
8-bit Microcontrollers - MCU 100BGA,IND TEMP,GREEN,1.6-3.6V,
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128A1U-C7UR | ATXMEGA128A1U-C7URTR-ND | ATXMEGA128A1U-C7UR | ATXMEGA128A1U-C7UR | ATXMEGA128A1U-C7UR | ATXMEGA128A1U-C7UR | ATXMEGA128A1U-C7UR | |
| Product Name | 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB | ||||||
| Package Type | Other; Tape & Reel (TR) | Other; 100-VFBGA | Other; 100-VFBGA | BGA; Other; 100-VFBGA | BGA; Other; 100-VFBGA |