Microchip Technology, Inc. SPI+UART to Wi-Fi & BLE IC ATWINC3400-IC

Description
Microchip's ATWINC3400-IC is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller IC. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 48-pin VQFN package with dimensions of 6x6mm. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Click here for our Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400 Additional Features IEEE 802.11 b/g/n 20MHz (1x1) solution Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Operating temperature range of -40C to +85C On-Chip Network Stack to offload MCU: Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS On-Chip Network Stack to offload MCU BLE 5.0 Class 2 transmission and Adaptive Frequency Hopping Integrated PA and T/R Switch Superior Sensitivity and Range
Datasheet
Description
Microchip's ATWINC3400-IC is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller IC. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 48-pin VQFN package with dimensions of 6x6mm. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Click here for our Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400 Additional Features IEEE 802.11 b/g/n 20MHz (1x1) solution Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Operating temperature range of -40C to +85C On-Chip Network Stack to offload MCU: Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS On-Chip Network Stack to offload MCU BLE 5.0 Class 2 transmission and Adaptive Frequency Hopping Integrated PA and T/R Switch Superior Sensitivity and Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI+UART to Wi-Fi & BLE IC - ATWINC3400-IC - Microchip Technology, Inc.
Chandler, AZ, United States
SPI+UART to Wi-Fi & BLE IC
ATWINC3400-IC
SPI+UART to Wi-Fi & BLE IC ATWINC3400-IC
Microchip's ATWINC3400-IC is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller IC. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 48-pin VQFN package with dimensions of 6x6mm. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Click here for our Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400 Additional Features IEEE 802.11 b/g/n 20MHz (1x1) solution Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Operating temperature range of -40C to +85C On-Chip Network Stack to offload MCU: Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS On-Chip Network Stack to offload MCU BLE 5.0 Class 2 transmission and Adaptive Frequency Hopping Integrated PA and T/R Switch Superior Sensitivity and Range

Microchip's ATWINC3400-IC is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller IC. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a SPI-to-Wi-Fi interface. The ATWINC3400 connects to any Microchip PIC® or SAM MCU with minimal resource requirements.

A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.

The ATWINC3400’s most advanced mode is a single-stream 1 x 1 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source needed for the ATWINC3400 is a high-speed crystal or oscillator. The ATWINC3400 is available in a 48-pin VQFN package with dimensions of 6x6mm.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Click here for our Firmware Release Summary

Available in a fully-certified modules with u.FL connector or PCB antenna.

For product comparison, please consider: ATWINC1500, ATWILC1000, ATWILC3000, ATWINC3400

Additional Features

  • IEEE 802.11 b/g/n 20MHz (1x1) solution
  • Single spatial stream in 2.4GHz ISM band
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range via advanced PHY signal processing
  • Operating temperature range of -40C to +85C
  • On-Chip Network Stack to offload MCU: Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS
  • Integrated Network IP stack to minimize host CPU requirements
  • Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS
  • On-Chip Network Stack to offload MCU
  • BLE 5.0
  • Class 2 transmission and Adaptive Frequency Hopping
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATWINC3400-IC
Product Name SPI+UART to Wi-Fi & BLE IC
Package Type Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details