Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY461-15MD

Description
Win Source Part Number: 1047015-ATTINY461-15 MD Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, AVR® ATtiny Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 150°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A001A2A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATTINY461-15MDDKR,AT TINY46115MD,ATTINY46 1-15MDCT,ATTINY461-1 5MDTR,ATTINY461-15MD -ND Base Product Number: ATTINY461
Request a Quote Datasheet
Description
Win Source Part Number: 1047015-ATTINY461-15 MD Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, AVR® ATtiny Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 150°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A001A2A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATTINY461-15MDDKR,AT TINY46115MD,ATTINY46 1-15MDCT,ATTINY461-1 5MDTR,ATTINY461-15MD -ND Base Product Number: ATTINY461
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1047015-ATTINY461-15MD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1047015-ATTINY461-15MD
Integrated Circuits (ICs) - Embedded - Microcontrollers 1047015-ATTINY461-15MD
Win Source Part Number: 1047015-ATTINY461-15 MD Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, AVR® ATtiny Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 150°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A001A2A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATTINY461-15MDDKR,AT TINY46115MD,ATTINY46 1-15MDCT,ATTINY461-1 5MDTR,ATTINY461-15MD -ND Base Product Number: ATTINY461

Win Source Part Number: 1047015-ATTINY461-15MD
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, AVR® ATtiny
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A001A2A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATTINY461-15MDDKR,ATTINY46115MD,ATTINY461-15MDCT,ATTINY461-15MDTR,ATTINY461-15MD-ND
Base Product Number: ATTINY461

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY461-15MD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY461-15MD
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY461-15MD
IC MCU 8BIT 4KB FLASH 32QFN Product overview: ATTINY461-15MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY461-15MD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32QFN Product overview: ATTINY461-15MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY461-15MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY461-15MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY461-15MD
Microcontrollers ATTINY461-15MD
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY461-15MD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY461-15MD
Embedded - Microcontrollers ATTINY461-15MD
IC MCU 8BIT 4KB FLASH 32QFN

IC MCU 8BIT 4KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY461-15MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY461-15MD
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY461-15MD
IC MCU 8BIT 4KB FLASH 32QFN

IC MCU 8BIT 4KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1047015-ATTINY461-15MD 685-ATTINY461-15MD ATTINY461-15MD ATTINY461-15MD ATTINY461-15MD
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM 256 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details