RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-TLLGA (5.5x5.5)
IC MCU 32BIT 128KB FLASH 48TLLGA
32-bit Microcontrollers - MCU UC3L-128KB Fl 48TLLGA 85C Grn
IC MCU 32BIT 128KB FLASH 48TLLGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATUC128L4U-D3HT | ATUC128L4U-D3HT-ND | ATUC128L4U-D3HT | ATUC128L4U-D3HT | ATUC128L4U-D3HT | ATUC128L4U-D3HT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; LCC48 | Other; 48-UFLGA Exposed Pad | FLGA; Other; 48-UFLGA Exposed Pad | FLGA; Other; 48-UFLGA Exposed Pad | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |