Microchip Technology, Inc. Microcontrollers ATTINY816-MFR

Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Request a Quote Datasheet
Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY816-MFRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY816-MFRCT-ND
Microcontrollers ATTINY816-MFRCT-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY816-MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY816-MFRTR-ND
Microcontrollers ATTINY816-MFRTR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY816-MFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY816-MFRDKR-ND
Microcontrollers ATTINY816-MFRDKR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY816-MFR - 862588-ATTINY816-MFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY816-MFR
862588-ATTINY816-MFR
Embedded - Embedded - Microcontrollers - ATTINY816-MFR 862588-ATTINY816-MFR
Manufacturer: Microchip Technology Win Source Part Number: 862588-ATTINY816-MFR Series: tinyAVR™ 1, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 12x10b; D/A 1x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY816 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY816-MFRDKR, ATTINY816-MFRCT, ATTINY816-MFRTR, ATTINY816-MFR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862588-ATTINY816-MFR
Series: tinyAVR™ 1, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATTINY816
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY816-MFRDKR, ATTINY816-MFRCT, ATTINY816-MFRTR, ATTINY816-MFR-ND

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATTINY816-MFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY816-MFR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY816-MFR
IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY816-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY816-MFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY816-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY816-MFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY816-MFR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY816-MFR
Microcontrollers ATTINY816-MFR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Mcu, 8Bit, Pic24Fj, 20Mhz, Qfn-20; Product Range Microchip - 41AH8363 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic24Fj, 20Mhz, Qfn-20; Product Range Microchip
41AH8363
Mcu, 8Bit, Pic24Fj, 20Mhz, Qfn-20; Product Range Microchip 41AH8363
MCU, 8BIT, PIC24FJ, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny81 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC24FJ, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny81 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATTINY816-MFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY816-MFR
Microcontrollers ATTINY816-MFR
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY816-MFR
8-bit Microcontrollers - MCU ATTINY816-MFR
8-bit Microcontrollers - MCU AVR 8-bit Microcontroller

8-bit Microcontrollers - MCU AVR 8-bit Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY816-MFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY816-MFR
Embedded - Microcontrollers ATTINY816-MFR
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY816-MFRCT-ND 862588-ATTINY816-MFR 685-ATTINY816-MFR ATTINY816-MFR 41AH8363 ATTINY816-MFR ATTINY816-MFR ATTINY816-MFR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY816-MFR 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Pic24Fj, 20Mhz, Qfn-20; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 20 MHz 16 MHz 16 MHz 16 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 1x8b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 8 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers