Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY48-AUR ATTINY48-AUR

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY48-AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PQFP32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY48-AUR - 010491-ATTINY48-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY48-AUR
010491-ATTINY48-AUR
Embedded - Embedded - Microcontrollers - ATTINY48-AUR 010491-ATTINY48-AUR
Manufacturer: Microchip Technology Win Source Part Number: 010491-ATTINY48-AUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 28 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 12MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): ATTINY48-AU; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010491-ATTINY48-AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 28
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): ATTINY48-AU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1772976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772976
Microcontrollers 1772976
12MHZ, TQFP, IND TEMP, GREEN, T&R

12MHZ, TQFP, IND TEMP, GREEN, T&R

Supplier's Site
Microcontrollers - 1772799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772799
Microcontrollers 1772799
12MHZ, TQFP, IND TEMP, GREEN, T&R

12MHZ, TQFP, IND TEMP, GREEN, T&R

Supplier's Site
Microcontrollers - 1772976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772976P
Microcontrollers 1772976P
12MHZ, TQFP, IND TEMP, GREEN, T&R

12MHZ, TQFP, IND TEMP, GREEN, T&R

Supplier's Site
Microcontrollers - ATTINY48-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY48-AURDKR-ND
Microcontrollers ATTINY48-AURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATTINY48-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY48-AURTR-ND
Microcontrollers ATTINY48-AURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATTINY48-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY48-AURCT-ND
Microcontrollers ATTINY48-AURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY48-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY48-AUR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY48-AUR
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATTINY48-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY48-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATTINY48-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY48-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY48-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY48-AUR
Microcontrollers ATTINY48-AUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATTINY48-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY48-AUR
Microcontrollers ATTINY48-AUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATTINY48-AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY48-AUR
8-bit Microcontrollers - MCU ATTINY48-AUR
8-bit Microcontrollers - MCU AVR 4KB FLSH 64B EE 256B SRAM-12MHz, IND

8-bit Microcontrollers - MCU AVR 4KB FLSH 64B EE 256B SRAM-12MHz, IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY48-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY48-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY48-AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site
Embedded - Microcontrollers - ATTINY48-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY48-AUR
Embedded - Microcontrollers ATTINY48-AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATTINY48-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY48-AUR
Microcontrollers ATTINY48-AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY48-AUR 010491-ATTINY48-AUR 1772976 1772976P ATTINY48-AURDKR-ND 685-ATTINY48-AUR ATTINY48-AUR ATTINY48-AUR ATTINY48-AUR ATTINY48-AUR ATTINY48-AUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY48-AUR Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; 32-TQFP (7x7) QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 32-TQFP Other; Tape & Reel (TR) QFP; TQFP; Other; 32-TQFP QFP QFP; Other; 32-TQFP
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C167CSL33MCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers