AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
MCU, 20MHz, 8KB, SOIC20, Ind 85C, Green
MCU, 20MHz, 8KB, SOIC20, Ind 85C, Green
MCU, 20MHz, 8KB, SOIC20, Ind 85C, Green
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
8KB 1.8V~5.5V AVR 20MHz 18 SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY826-SU-ND | 2402942 | ATTINY826-SU | ATTINY826-SU | ATTINY826-SU | ATTINY826-SU | ATTINY826-SU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 12bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 15x12b | Other; 12bit | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 8 KB | 8 KB |