AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 010489-ATTINY44V-10S
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDSO14
IC MCU 8BIT 4KB FLASH 14SOIC Product overview: ATTINY44V-10SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY44V-10SSU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 14SOIC
8-bit Microcontrollers - MCU 4kB Flash 0.256kB EEPROM 12 I/O Pins
IC MCU 8BIT 4KB FLASH 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
IC MCU 8BIT 4KB FLASH 14SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY44V-10SSU-ND | 010489-ATTINY44V-10SSU | ATTINY44V-10SSU | 685-ATTINY44V-10SSU | ATTINY44V-10SSU | ATTINY44V-10SSU | ATTINY44V-10SSU | ATTINY44V-10SSU | ATTINY44V-10SSU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY44V-10SSU | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 0.2560 KB | 4 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 4 KB | 256 KB | 0.2560 KB |