IC MCU 8/16B 128KB FLASH 100CBGA Product overview: ATXMEGA128A1-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1-CU can be used for catalog matching and distributor lookup.
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 039485-ATXMEGA128A1-
Packaging: Tray
Core Processor: AVR
Number of I/O: 78
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, D/A 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-CBGA (9x9)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATXMEGA128A1-AU; ATxmega128A1-CUR; ATxmega128A1-AUR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 8/16B 128KB FLASH 100CBGA
IC MCU 8/16B 128KB FLASH 100CBGA
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
MICROCONTROLLER MCU, 8 BIT, AVR XMEGA, 32MHZ, PBGA-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; Architecture:AVR; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8/16 bit 1.6V-3.6V 128K + 8K Flash
IC MCU 8/16B 128KB FLASH 100CBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128A1-CU | ATXMEGA128A1-CU-ND | 039485-ATXMEGA128A1-CU | ATXMEGA128A1-CU | ATXMEGA128A1-CU | ATXMEGA128A1-CU | 72T3201 | ATXMEGA128A1-CU | ATXMEGA128A1-CU |
| Product Name | 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATXMEGA128A1-CU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-100; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | ||||
| Package Type | Other; Tray | Other; 100-TFBGA | Other; 100-CBGA (9x9) | Other; 100-TFBGA | BGA; Other; 100-TFBGA | BGA; Other; 100-TFBGA | |||
| Pin Count | 100 | 100 | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |