Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY88-15AZ ATTINY88-15AZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 769318-ATTINY88-15AZ Series: Automotive, AEC-Q100, AVR ATtiny Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 28 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATtiny88 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATtiny88-15MZ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769318-ATTINY88-15AZ Series: Automotive, AEC-Q100, AVR ATtiny Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 28 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATtiny88 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATtiny88-15MZ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY88-15AZ - 769318-ATTINY88-15AZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY88-15AZ
769318-ATTINY88-15AZ
Embedded - Embedded - Microcontrollers - ATTINY88-15AZ 769318-ATTINY88-15AZ
Manufacturer: Microchip Technology Win Source Part Number: 769318-ATTINY88-15AZ Series: Automotive, AEC-Q100, AVR ATtiny Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 28 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATtiny88 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATtiny88-15MZ; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769318-ATTINY88-15AZ
Series: Automotive, AEC-Q100, AVR ATtiny
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 32-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 28
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATtiny88
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATtiny88-15MZ;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATTINY88-15AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY88-15AZ
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY88-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATTINY88-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY88-15AZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATTINY88-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY88-15AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8-bit Microcontrollers - MCU - ATTINY88-15AZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY88-15AZ
8-bit Microcontrollers - MCU ATTINY88-15AZ
8-bit Microcontrollers - MCU 8KB FLASH 12MHz AUTO

8-bit Microcontrollers - MCU 8KB FLASH 12MHz AUTO

Buy Now Datasheet
MCU 8-Bit ATtiny AVR RISC 8KB Flash 3.3V/5V 32-Pin TQFP - 536-ATTINY88-15AZ - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit ATtiny AVR RISC 8KB Flash 3.3V/5V 32-Pin TQFP
536-ATTINY88-15AZ
MCU 8-Bit ATtiny AVR RISC 8KB Flash 3.3V/5V 32-Pin TQFP 536-ATTINY88-15AZ
MCU 8-Bit ATtiny AVR RISC 8KB Flash 3.3V/5V 32-Pin TQFP

MCU 8-Bit ATtiny AVR RISC 8KB Flash 3.3V/5V 32-Pin TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY88-15AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY88-15AZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY88-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATTINY88-15AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY88-15AZ
Microcontrollers ATTINY88-15AZ
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATTINY88-15AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY88-15AZ
Microcontrollers ATTINY88-15AZ
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY88-15AZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY88-15AZ
Embedded - Microcontrollers ATTINY88-15AZ
IC MCU 8BIT 8KB FLASH 32TQFP

IC MCU 8BIT 8KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769318-ATTINY88-15AZ 685-ATTINY88-15AZ ATTINY88-15AZ 536-ATTINY88-15AZ ATTINY88-15AZ ATTINY88-15AZ ATTINY88-15AZ
Product Name Embedded - Embedded - Microcontrollers - ATTINY88-15AZ 8-bit 8BIT 8KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU MCU 8-Bit ATtiny AVR RISC 8KB Flash 3.3V/5V 32-Pin TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details