IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1-AUR
Manufacturer: Microchip Technology
Win Source Part Number: 110934-ATXMEGA128A1-
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 78
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, D/A 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 3.6 V
Part Core Size: 8/16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): ATXMEGA128A1-AU; ATxmega128A1-CUR; ATxmega128A1-CU; ATxmega128A1-AUR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
IC MCU 8/16B 128KB FLASH 100TQFP
8-bit Microcontrollers - MCU IND 3.6V IND TEMP 1.6-3.6V
IC MCU 8/16B 128KB FLASH 100TQFP
AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128A1-AUR | 110934-ATXMEGA128A1-AUR | ATXMEGA128A1-AURDKR-ND | ATXMEGA128A1-AUR | ATXMEGA128A1-AUR | ATXMEGA128A1-AUR | ATXMEGA128A1-AUR |
| Product Name | 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATXMEGA128A1-AUR | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 2 KB | 2 KB | 128 KB | ||||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP |