Microchip Technology, Inc. Microcontrollers ATXMEGA128A1U-C7U

Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet
Description
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATXMEGA128A1U-C7U-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A1U-C7U-ND
Microcontrollers ATXMEGA128A1U-C7U-ND
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
128KB Embedded Microcontroller MCU - 685-ATXMEGA128A1U-C7U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-ATXMEGA128A1U-C7U
128KB Embedded Microcontroller MCU 685-ATXMEGA128A1U-C7U
IC MCU 8/16B 128KB FLSH 100VFBGA Product overview: ATXMEGA128A1U-C7U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-C7 U can be used for catalog matching and distributor lookup.

IC MCU 8/16B 128KB FLSH 100VFBGA Product overview: ATXMEGA128A1U-C7U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-C7U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356421-ATXMEGA128A1U-C7U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356421-ATXMEGA128A1U-C7U
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356421-ATXMEGA128A1U-C7U
Win Source Part Number: 1356421-ATXMEGA128A1 U-C7U Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® XMEGA® A1U Package: Tray Product Status: Active Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (7x7) Base Product Number: ATXMEGA128 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 32MHz Number of I/O: 78 Core Processor: AVR Core Size: 8/16-Bit Connectivity: EBI/EMI, I²C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal

Win Source Part Number: 1356421-ATXMEGA128A1U-C7U
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® XMEGA® A1U
Package: Tray
Product Status: Active
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (7x7)
Base Product Number: ATXMEGA128
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 32MHz
Number of I/O: 78
Core Processor: AVR
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I²C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 1773499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773499
Microcontrollers 1773499
100BGA, IND TEMP, GREEN, 1.6-3.6V

100BGA, IND TEMP, GREEN, 1.6-3.6V

Supplier's Site
Microcontrollers - 1773906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773906P
Microcontrollers 1773906P
100BGA, IND TEMP, GREEN, 1.6-3.6V

100BGA, IND TEMP, GREEN, 1.6-3.6V

Supplier's Site
Microcontrollers - 1773906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773906
Microcontrollers 1773906
100BGA, IND TEMP, GREEN, 1.6-3.6V

100BGA, IND TEMP, GREEN, 1.6-3.6V

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A1U-C7U
8-bit Microcontrollers - MCU ATXMEGA128A1U-C7U
8-bit Microcontrollers - MCU 100BGA, IND TEMP GREEN, 1.6-3.6V

8-bit Microcontrollers - MCU 100BGA, IND TEMP GREEN, 1.6-3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A1U-C7U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A1U-C7U
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A1U-C7U
IC MCU 8/16B 128KB FLSH 100VFBGA

IC MCU 8/16B 128KB FLSH 100VFBGA

Supplier's Site
Microcontrollers - ATXMEGA128A1U-C7U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A1U-C7U
Microcontrollers ATXMEGA128A1U-C7U
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)

AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A1U-C7U
Embedded - Microcontrollers ATXMEGA128A1U-C7U
IC MCU 8/16B 128KB FLSH 100VFBGA

IC MCU 8/16B 128KB FLSH 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATXMEGA128A1U-C7U-ND 685-ATXMEGA128A1U-C7U 1356421-ATXMEGA128A1U-C7U 1773499 1773906P ATXMEGA128A1U-C7U ATXMEGA128A1U-C7U ATXMEGA128A1U-C7U ATXMEGA128A1U-C7U
Product Name Microcontrollers 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 4x12b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB
ROM 128 KB 2 KB 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details