Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU ATTINY861-20PU

Description
IC MCU 8BIT 8KB FLASH 20DIP Product overview: ATTINY861-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY861-20PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 20DIP Product overview: ATTINY861-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY861-20PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY861-20PU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY861-20PU
IC MCU 8BIT 8KB FLASH 20DIP Product overview: ATTINY861-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY861-20PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20DIP Product overview: ATTINY861-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY861-20PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368796-ATTINY861-20PU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368796-ATTINY861-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368796-ATTINY861-20PU
Win Source Part Number: 1368796-ATTINY861-20 PU Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: AVR® ATtiny Package: Tube Product Status: Active Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Base Product Number: ATTINY861 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 16 Core Processor: AVR Core Size: 8-Bit Connectivity: USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Data Converters: A/D 11x10b Oscillator Type: Internal

Win Source Part Number: 1368796-ATTINY861-20PU
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: AVR® ATtiny
Package: Tube
Product Status: Active
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Base Product Number: ATTINY861
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 16
Core Processor: AVR
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Data Converters: A/D 11x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - ATTINY861-20PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY861-20PU-ND
Microcontrollers ATTINY861-20PU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-PDIP

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY861-20PU
8-bit Microcontrollers - MCU ATTINY861-20PU
8-bit Microcontrollers - MCU 8kB Flash 0.512kB EEPROM 16 I/O Pins

8-bit Microcontrollers - MCU 8kB Flash 0.512kB EEPROM 16 I/O Pins

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY861-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY861-20PU
Embedded - Microcontrollers ATTINY861-20PU
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY861-20PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY861-20PU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY861-20PU
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Microcontrollers - ATTINY861-20PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY861-20PU
Microcontrollers ATTINY861-20PU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-PDIP

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY861-20PU 1368796-ATTINY861-20PU ATTINY861-20PU-ND ATTINY861-20PU ATTINY861-20PU ATTINY861-20PU ATTINY861-20PU
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
ROM 0.5120 KB 512 KB 8 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers