20MHz, 32KB, VQFN24, Ind 85C, Green
20MHz, 32KB, VQFN24, Ind 85C, Green
20MHz, 32KB, VQFN24, Ind 85C, Green
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
20MHZ, 32KB, VQFN24, IND 85C, GR
IC MCU 8BIT 32KB FLASH 24VQFN
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2343722 | 150-ATTINY3227-MU-ND | ATTINY3227-MU | ATTINY3227-MU | ATTINY3227-MU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| ROM | 32 KB | 32 KB | |||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Pin Count | 24 | 24 | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |