IC MCU 32BIT 128KB FLASH 64LQFP
AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
32-bit Microcontrollers - MCU UC3D3 128KB FL 85C
IC MCU 32BIT 128KB FLASH 64LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATUC128D3-A2UR | ATUC128D3-A2UR | ATUC128D3-A2UR | ATUC128D3-A2UR |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 16 KB | ||
| I/O Ports | 51 |