Microchip Technology, Inc. Microcontrollers ATTINY441-MMH

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC20
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY441-MMH - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC20

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC20

Supplier's Site Datasheet
Microcontrollers - ATTINY441-MMH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY441-MMH-ND
Microcontrollers ATTINY441-MMH-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATTINY441-MMH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATTINY441-MMH
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATTINY441-MMH
IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY441-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY441-MMH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20VQFN Product overview: ATTINY441-MMH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY441-MMH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY441-MMH - 912239-ATTINY441-MMH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY441-MMH
912239-ATTINY441-MMH
Embedded - Embedded - Microcontrollers - ATTINY441-MMH 912239-ATTINY441-MMH
Manufacturer: Microchip Technology Win Source Part Number: 912239-ATTINY441-MMH Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3) Core Processor: AVR Speed: 16MHz Package: Tray Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: PWM Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.7V ~ 5.5V Family Name: ATTINY441 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATTINY441-MMH-N D, 1611-ATTINY441-MMHIN ACTIVE, 1611-ATTINY441-MMH

Manufacturer: Microchip Technology
Win Source Part Number: 912239-ATTINY441-MMH
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)
Core Processor: AVR
Speed: 16MHz
Package: Tray
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: PWM
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 5.5V
Family Name: ATTINY441
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATTINY441-MMH-ND, 1611-ATTINY441-MMHINACTIVE, 1611-ATTINY441-MMH

Buy Now Datasheet
Microcontrollers - ATTINY441-MMH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY441-MMH
Microcontrollers ATTINY441-MMH
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY441-MMH - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY441-MMH
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY441-MMH
4KB 1.7V~5.5V AVR 16MHz FLASH 12 VQFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

4KB 1.7V~5.5V AVR 16MHz FLASH 12 VQFN-20-EP(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - ATTINY441-MMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY441-MMH
Microcontrollers ATTINY441-MMH
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY441-MMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY441-MMH
Microcontrollers ATTINY441-MMH
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-VQFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY441-MMH
8-bit Microcontrollers - MCU ATTINY441-MMH
8-bit Microcontrollers - MCU 16MHz 3x3mm 20 VQFN

8-bit Microcontrollers - MCU 16MHz 3x3mm 20 VQFN

Buy Now Datasheet
Mcu, Attiny, 4Kb, 16Mhz, Vqfn-20; Product Range Microchip - 15AC6264 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Attiny, 4Kb, 16Mhz, Vqfn-20; Product Range Microchip
15AC6264
Mcu, Attiny, 4Kb, 16Mhz, Vqfn-20; Product Range Microchip 15AC6264
MCU, ATTINY, 4KB, 16MHZ, VQFN-20; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:VQFN; No. of I/O s:12I/O s; RoHS Compliant: Yes

MCU, ATTINY, 4KB, 16MHZ, VQFN-20; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:VQFN; No. of I/O s:12I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY441-MMH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY441-MMH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY441-MMH
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site
Embedded - Microcontrollers - ATTINY441-MMH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY441-MMH
Embedded - Microcontrollers ATTINY441-MMH
IC MCU 8BIT 4KB FLASH 20VQFN

IC MCU 8BIT 4KB FLASH 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY441-MMH ATTINY441-MMH-ND 685-ATTINY441-MMH 912239-ATTINY441-MMH ATTINY441-MMH ATTINY441-MMH ATTINY441-MMH ATTINY441-MMH 15AC6264 ATTINY441-MMH ATTINY441-MMH
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY441-MMH Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers 8-bit Microcontrollers - MCU Mcu, Attiny, 4Kb, 16Mhz, Vqfn-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH Flash
Package Type Other; QFN20 Other; 20-VFQFN Exposed Pad Other; Tray Other; 20-VQFN (3x3) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; VQFN
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details