AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
IC MCU 8BIT 8KB FLASH 20VQFN
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 8KB FLASH 20VQFN
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY826-MURTR-ND | ATTINY826-MUR | ATTINY826-MUR | ATTINY826-MUR | ATTINY826-MUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 15x12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |