Microchip Technology, Inc. ATTINY814

Description
The ATtiny814 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in a 14-pin package. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller. Additional Documents Additional Features 8-bit high-performance AVR RISC CPU Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Analog Features 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators Timing/Waveform/Meas urement Control Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Communication Peripheral Touch Controller (PTC) 6 channels self-capacitance 9 channels mutual-capacitance SPI / I2C / USART
Datasheet
Description
The ATtiny814 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in a 14-pin package. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller. Additional Documents Additional Features 8-bit high-performance AVR RISC CPU Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Analog Features 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators Timing/Waveform/Meas urement Control Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Communication Peripheral Touch Controller (PTC) 6 channels self-capacitance 9 channels mutual-capacitance SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY814 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny814 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in a 14-pin package. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller. Additional Documents Additional Features 8-bit high-performance AVR RISC CPU Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Analog Features 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators Timing/Waveform/Meas urement Control Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Communication Peripheral Touch Controller (PTC) 6 channels self-capacitance 9 channels mutual-capacitance SPI / I2C / USART

The ATtiny814 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in a 14-pin package. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller.

Additional Documents

Additional Features

    8-bit high-performance AVR RISC CPU
    • Hardware multiplier
    • Three sleep modes:
      • Idle
      • Standby
      • Power Down
    • Event System
    • Watchdog Timer (WDT)
    • Power-On Reset (POR)
    • Brown-Out Detection (BOD)
    • Single pin programming and debugging interface (UPDI)
    Analog Features
    • 12 Channel 10-bit ADC with Voltage Reference
    • 8-bit Digital to Analog Converter (DAC)
    • Comparators
    Timing/Waveform/Measurement Control
    • Configurable Custom Logic (CCL)
    • 1x 12-bit Timers (TCD)
    • 2x 16-bit Timer (TCA / TCB)
    • Cyclical Redundancy Check (CRC/SCAN)
    Communication
    • Peripheral Touch Controller (PTC)
    • 6 channels self-capacitance
    • 9 channels mutual-capacitance
    • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY814
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details