IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY84-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84-15MZ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 079313-ATTINY84-15MZ
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 20QFN
IC, 8-BIT MCU, ASSP AVR, 20MHZ, 20-WQFN; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:-; No. of I/O s:12I/O s RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 20QFN
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 20-WQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY84-15MZ | 079313-ATTINY84-15MZ | ATTINY84-15MZ | 72T3189 | ATTINY84-15MZ | ATTINY84-15MZ |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY84-15MZ | Embedded - Microcontrollers | Ic, 8-Bit Mcu, Assp Avr, 20Mhz, 20-Wqfn; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 20 MHz | 16 MHz | 16 MHz | |
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SPI |