AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Win Source Part Number: 1368699-ATTINY416-SN
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: tinyAVR™ 1, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: ATTINY416
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 18
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 12x10b; D/A 1x8b
Oscillator Type: Internal
IC MCU 8BIT 4KB FLASH 20SOIC Product overview: ATTINY416-SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY416-SN can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 105C, Green, 20MHz, SOIC20, T&R
IC MCU 8BIT 4KB FLASH 20SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
MCU, 8BIT, 20MHZ, SOIC-20; Product Range:AVR Family ATtiny416 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 20SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY416-SN-ND | 1368699-ATTINY416-SN | 685-ATTINY416-SN | ATTINY416-SN | ATTINY416-SN | ATTINY416-SN | 99AC8844 | ATTINY416-SN | ATTINY416-SN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 20Mhz, Soic-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||||||
| RAM | 0.2560 KB | 4 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 4 KB | 128 KB | 0.1280 KB |