Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| dsPIC30F General Purpose 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EP256GM710 Additional Features High-Performance... | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EP128GS806 Additional Features High-Performance... | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EP128GS808 Additional Features High-Performance... | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EP256GM706 Additional Features High-Performance... | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller For product comparison, please consider: dsPIC33EP256GM710 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions,... | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6011A, dsPIC33EV128GM106 Additional Features Low voltage options: VDD Range: +2.5 to +5.5V | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6012A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V Contains 1 codec interface peripheral | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6013A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V | |
| dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6014A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V. Contains 1 codec interface peripheral | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV32GM004 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33CK128MP508 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EP256GM706 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EP256GM710 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV256GM106 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV32GM002 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV32GM004 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV64GM104 Additional Features High-Performance... | |
| dsPIC30F Motor Control 16-bit Digital Signal Controller Please consider this device dsPIC30F6010A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V | |
| dsPIC30F Motor Control Digital Signal Controller Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV64GM102 Additional Features High-Performance dsPIC30F... | |
| dsPIC30F Motot Control 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV128GM106 Additional Features High-Performance... | |
| dsPIC30F Sensor Family 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F, PIC24H or PIC24F devices in similar packages. For product comparison, please consider: dsPIC33EV32GM002 Additional Features... | |
| dsPIC30F Sensor Family 16-bit Digital Signal Controller For product comparison, please consider: dsPIC33EV32GM002 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions,... | |
| dsPIC30F SMPS & Digital Power Conversion 16-bit Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • | |
| Product overview data is currently unavailable. |
| << Prev | Next >> |