Microchip Technology, Inc. Microcontrollers ATTINY84-20MU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY84-20MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - ATTINY84-20MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY84-20MU-ND
Microcontrollers ATTINY84-20MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY84-20MU - 089910-ATTINY84-20MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY84-20MU
089910-ATTINY84-20MU
Embedded - Embedded - Microcontrollers - ATTINY84-20MU 089910-ATTINY84-20MU
Manufacturer: Microchip Technology Win Source Part Number: 089910-ATTINY84-20MU Packaging: Tray Core Processor: AVR Number of I/O: 12 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN-EP (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 089910-ATTINY84-20MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN-EP (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATTINY84-20MU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATTINY84-20MU
IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY84-20MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84-20MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20QFN Product overview: ATTINY84-20MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84-20MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY84-20MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY84-20MU
Microcontrollers ATTINY84-20MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY84-20MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY84-20MU
Microcontrollers ATTINY84-20MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY84-20MU
Embedded - Microcontrollers ATTINY84-20MU
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY84-20MU
8-bit Microcontrollers - MCU ATTINY84-20MU
8-bit Microcontrollers - MCU AVR 8K FLSH 512B SRAM 512B EE-5V

8-bit Microcontrollers - MCU AVR 8K FLSH 512B SRAM 512B EE-5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY84-20MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY84-20MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY84-20MU
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip - 68T3781 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip
68T3781
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip 68T3781
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY84-20MU ATTINY84-20MU-ND 089910-ATTINY84-20MU 685-ATTINY84-20MU ATTINY84-20MU ATTINY84-20MU ATTINY84-20MU ATTINY84-20MU 68T3781
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY84-20MU 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; LCC20 Other; 20-WFQFN Exposed Pad Other; 20-QFN-EP (4x4) Other; Bulk Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad Other; QFN
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167CSL40MCABXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers