Manufacturer: Atmel
Win Source Part Number: 1149658-ATTINY84V-10
Family Name: ATTINY84
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ATtiny84V-10PU; ATtiny84V-10SSUR;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC Product overview: ATTINY84V-10SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY84V-10SSU can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDSO14
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 8KB (4K x 16) FLASH 14-SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
IC MCU 8BIT 8KB FLASH 14SOIC
8-bit Microcontrollers - MCU 8-bit 512B SRAM 10MHz 1.8-5.5V
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny84 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:8KB; RAM Memory Size:500Byte; No. of Pins:14Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149658-ATTINY84V-10SSU | ATTINY84V-10SSU-ND | 685-ATTINY84V-10SSU | ATTINY84V-10SSU | ATTINY84V-10SSU | ATTINY84V-10SSU | ATTINY84V-10SSU | ATTINY84V-10SSU | 68T3798 | ATTINY84V-10SSU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY84V-10SSU | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-14; Product Range Microchip | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||
| Bits | Other; A/D 8x10b | |||||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5000 KB | 0.5120 KB | ||||
| ROM | 8 KB | 0.5120 KB |