AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH 8-UDFN, USON
IC MCU 8BIT 512B FLASH 8UDFN Product overview: ATTINY5-MAHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY5-MAHR can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 12MHz, CMOS, PDSO8
Manufacturer: Microchip Technology
Win Source Part Number: 1319025-ATTINY5-MAHR
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: AVR
Speed: 12MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 512B (256 x 16)
Program Memory Type: FLASH
RAM Size: 32 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supplier Device Package: 8-UDFN, USON
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATTINY5-MAHRTR,
Base Product Number: ATTINY5
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 512B FLASH 8UDFN
8-bit Microcontrollers - MCU AVR 512B FLSH 32B SRAM ADC12MHz NiPdAu
IC MCU 8BIT 512B FLASH 8UDFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH 8-UDFN, USON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY5-MAHRTR-ND | 685-ATTINY5-MAHR | ATTINY5-MAHR | 1319025-ATTINY5-MAHR | ATTINY5-MAHR | ATTINY5-MAHR | ATTINY5-MAHR | ATTINY5-MAHR |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |||
| Bits | 8 Bit | |||||||
| RAM | 0.0320 KB | 0.0320 KB | 0.5120 KB | 32 KB | 0.0320 KB | |||
| ROM | 0.5120 KB |