The ATTINY44A-PU is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a voltage range of 1.8 to 5.5V and supports clock speeds up to 20 MHz. The microcontroller includes 4KB of in-system programmable Flash memory, 256 bytes of EEPROM, and 512 bytes of SRAM, with endurance ratings of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. This device is equipped with a variety of peripherals, including one 8-bit and one 16-bit timer/counter, two PWM channels, and a 10-bit ADC with eight single-ended channels and twelve differential channel pairs. It also features a programmable watchdog timer, an on-chip analog comparator, and a universal serial interface. The ATTINY44A-PU supports multiple power-saving modes, including idle and power-down modes, making it suitable for battery-operated applications. The microcontroller is available in a 14-pin PDIP package and operates within an industrial temperature range of -40°C to +85°C. Its low power consumption is highlighted by an active mode current of 210 µA at 1.8V and 1 MHz, and a power-down mode current of just 0.1 µA. This combination of features makes the ATTINY44A-PU a versatile choice for various embedded applications.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-PDIP
IC MCU 8BIT 4KB FLASH 14DIP Product overview: ATTINY44A-PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY44A-PU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149646-ATTINY44A-PU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 20MHz, CMOS, PDIP14
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, DIP-14; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-PDIP
IC MCU 8BIT 4KB FLASH 14DIP
8-bit Microcontrollers - MCU 1.8V, 20MHz Industrial Temp
IC MCU 8BIT 4KB FLASH 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY44A-PU-ND | 685-ATTINY44A-PU | 1149646-ATTINY44A-PU | ATTINY44A-PU | 68T3706 | ATTINY44A-PU | ATTINY44A-PU | ATTINY44A-PU | ATTINY44A-PU |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY44A-PU | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Dip-14; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 4 KB |