AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-PDIP
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP14
8-bit Microcontrollers - MCU 4kB Flash 0.256kB EEPROM 12 I/O Pins
IC MCU 8BIT 4KB FLASH 14DIP
IC MCU 8BIT 4KB FLASH 14DIP
MCU, 8BIT, ATTINY, 10MHZ, DIP-14; Product Range:AVR ATtiny Family ATtiny44 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-PDIP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY44V-10PU-ND | ATTINY44V-10PU | ATTINY44V-10PU | ATTINY44V-10PU | ATTINY44V-10PU | 58M3788 | ATTINY44V-10PU |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Attiny, 10Mhz, Dip-14; Product Range Microchip | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 4 KB |